Universal Cutting Tools, Inc. High Speed Drill 220-7/32 220-7/32

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-7/32 - 220-7/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-7/32
220-7/32
High Speed Drill 220-7/32 220-7/32
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-7/32
Product Name High Speed Drill 220-7/32
Product Drill
Units Fractional
Drill Type Jobber
Designation 7/32"
Diameter 0.219 inch (5.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 215079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
High Speed Drill 221-#38 - 221-#38 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
#12 Carbide Jobber Drill with Composite Tip - 220-1890 #12 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details