Universal Cutting Tools, Inc. High Speed Drill 220-5/64 220-5/64

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-5/64 - 220-5/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-5/64
220-5/64
High Speed Drill 220-5/64 220-5/64
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-5/64
Product Name High Speed Drill 220-5/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 5/64"
Diameter 0.078 inch (2.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 7.87 inch (200 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
7/32 Carbide Jobber Drill with Composite Tip - 220-2188 7/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711179-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details