Universal Cutting Tools, Inc. Taper Shank Drill 200C-3 200C-3

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-3 - 200C-3 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-3
200C-3
Taper Shank Drill 200C-3 200C-3
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-3
Product Name Taper Shank Drill 200C-3
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 3"
Diameter 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Micro-Toothed -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Microdrill
View Details
High Speed Drill 220-17/64 - 220-17/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details