Universal Cutting Tools, Inc. Taper Shank Drill 200C-27/64 200C-27/64

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-27/64 - 200C-27/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-27/64
200C-27/64
Taper Shank Drill 200C-27/64 200C-27/64
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-27/64
Product Name Taper Shank Drill 200C-27/64
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 27/64"
Diameter 0.422 inch (10.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Wood Spade Bit - NIRXL12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details