Universal Cutting Tools, Inc. Taper Shank Drill 200C-23/32 200C-23/32

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-23/32 - 200C-23/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-23/32
200C-23/32
Taper Shank Drill 200C-23/32 200C-23/32
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-23/32
Product Name Taper Shank Drill 200C-23/32
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 23/32"
Diameter 0.719 inch (18.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bit - 53124 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 2-1/8 X 4- 3F RH CARBIDE - 0314T00806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details