Universal Cutting Tools, Inc. Taper Pipe Tap 110K-1 110K-1

Description
Taper Pipe Tap - Regular Thread - Korean Brand
Description
Taper Pipe Tap - Regular Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 110K-1 - 110K-1 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 110K-1
110K-1
Taper Pipe Tap 110K-1 110K-1
Taper Pipe Tap - Regular Thread - Korean Brand

Taper Pipe Tap - Regular Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 110K-1
Product Name Taper Pipe Tap 110K-1
Type Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 455920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Point Tap; Spiral point
Nominal ISO Size M8
Thread Form Metric
View Details
Hand Tap 100-T 1-8 - 100-1-8-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 1"
View Details
M6x1 DIN376 Spiral Point Tin Tap - T02206SP - Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M6
Thread Form M
View Details