Universal Cutting Tools, Inc. Hand Tap 105K-5-44 105K-5-44

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-5-44 - 105K-5-44 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-5-44
105K-5-44
Hand Tap 105K-5-44 105K-5-44
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-5-44
Product Name Hand Tap 105K-5-44
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Nominal ISO Size M25
Thread Form Metric fine
View Details
10-32 Hand Taps Machine Screw Sizes - 13613 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 10
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Hand Tap 100K-P 1-14 - 100K-1-14-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1"
View Details