Universal Cutting Tools, Inc. Hand Tap 105K-2-64 105K-2-64

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-2-64 - 105K-2-64 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-2-64
105K-2-64
Hand Tap 105K-2-64 105K-2-64
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-2-64
Product Name Hand Tap 105K-2-64
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 499334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute
Nominal ISO Size M5
Thread Form Metric
View Details
Hand Tap 100K-B 10-32 - 100K-10-32-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size # 10
View Details
M7x0.75 Bottom Lead Tap - T11552P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Other Size Specifications M7
Thread Form M
View Details