Universal Cutting Tools, Inc. Hand Tap 100K-T 4-40 100K-4-40-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 4-40 - 100K-4-40-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 4-40
100K-4-40-T
Hand Tap 100K-T 4-40 100K-4-40-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-4-40-T
Product Name Hand Tap 100K-T 4-40
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications MF12
Thread Form Metric Fine
Overall Length 3.31 inch (84 mm)
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details
Hand Tap 100K-P 1-1/8-12 - 100K-1-1/8-12-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1 1/8"
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details