Universal Cutting Tools, Inc. Hand Tap 100K-B 3/8-16 100K-3/8-16-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 3/8-16 - 100K-3/8-16-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 3/8-16
100K-3/8-16-B
Hand Tap 100K-B 3/8-16 100K-3/8-16-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3/8-16-B
Product Name Hand Tap 100K-B 3/8-16
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5227654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Second, straight flute
Nominal ISO Size M20
Thread Form Metric fine
View Details
5-40 Hand Taps Machine Screw Sizes - 11810 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 5
View Details
Hand Tap 100K-T 4-40 - 100K-4-40-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size # 4
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details