United Testing Systems, Inc. High Elongation Extensometer EXT-69-HE

Description
To cover the needs of high elongation elastomeric samples testing, United offers the High Elongation Extensometer. Mounted on the load frame column cover via two articulating arms, the extensometer can be moved up or down, or swung completely out of the way during non-use periods. Along with a resolution of 0.005", accuracy of ±0.01" or 0.5%, whichever is greater, and a usable range of 20 inches, the extensometer also features quick release adjustable clamps easily changed from 1 to 2-inch gage lengths, and a unique air dampening counterbalance system. Designed for use in a room temperature environment, the extensometer can be used in conjunction with any of a variety of strain measuring recording instrumentation.
Datasheet
Description
To cover the needs of high elongation elastomeric samples testing, United offers the High Elongation Extensometer. Mounted on the load frame column cover via two articulating arms, the extensometer can be moved up or down, or swung completely out of the way during non-use periods. Along with a resolution of 0.005", accuracy of ±0.01" or 0.5%, whichever is greater, and a usable range of 20 inches, the extensometer also features quick release adjustable clamps easily changed from 1 to 2-inch gage lengths, and a unique air dampening counterbalance system. Designed for use in a room temperature environment, the extensometer can be used in conjunction with any of a variety of strain measuring recording instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Elongation Extensometer - EXT-69-HE - United Testing Systems, Inc.
Fullerton, CA, USA
High Elongation Extensometer
EXT-69-HE
High Elongation Extensometer EXT-69-HE
To cover the needs of high elongation elastomeric samples testing, United offers the High Elongation Extensometer. Mounted on the load frame column cover via two articulating arms, the extensometer can be moved up or down, or swung completely out of the way during non-use periods. Along with a resolution of 0.005", accuracy of ±0.01" or 0.5%, whichever is greater, and a usable range of 20 inches, the extensometer also features quick release adjustable clamps easily changed from 1 to 2-inch gage lengths, and a unique air dampening counterbalance system. Designed for use in a room temperature environment, the extensometer can be used in conjunction with any of a variety of strain measuring recording instrumentation.

To cover the needs of high elongation elastomeric samples testing, United offers the High Elongation Extensometer. Mounted on the load frame column cover via two articulating arms, the extensometer can be moved up or down, or swung completely out of the way during non-use periods. Along with a resolution of 0.005", accuracy of ±0.01" or 0.5%, whichever is greater, and a usable range of 20 inches, the extensometer also features quick release adjustable clamps easily changed from 1 to 2-inch gage lengths, and a unique air dampening counterbalance system. Designed for use in a room temperature environment, the extensometer can be used in conjunction with any of a variety of strain measuring recording instrumentation.

Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Number EXT-69-HE
Product Name High Elongation Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Deluxe Action Wedge Grip - Model DA-130 - United Testing Systems, Inc.
United Testing Systems, Inc.
Specs
Test Fixture Type Test Grip / Clamp; Deluxe Action Wedge Grip
Application Compression; Tensile
Capacity 120000 lbs (54422 kg)
View Details
videoXtens - 1-270 - ZwickRoell LP
ZwickRoell LP
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
Test Standard ASTM; DIN; ISO
View Details
Disposable Permeation Tube - Trace Source™ ELHRT - C6H14O2 - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details