EMBRACO Compressor FF8,5HBK

Description
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FF8,5HBK - EMBRACO
Suwanee, GA, USA
Compressor
FF8,5HBK
Compressor FF8,5HBK
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 7.95 cm^3
Lubricant Type: ISO22
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FF8,5HBK
Product Name Compressor
Capacity 0.22 kW (0.2900 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Compressor - EMR55CLP - EMBRACO
Specs
Capacity 0.16 kW (0.2167 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
View Details