United Equipment Accessories, Inc. Gated Shift Control Pattern Style

Description
Gated Shift Pattern Style Super Tough Nylon Housing with textured finish Steel mounting bracket with black enamel finish Stainless steel lever(s) with black phenolic knob(s) Aluminum casting with black powder coated finish Environmentally sealed switch(es) with color-and number-coded wire leads 2.63" x 6.88" mounting hole pattern with 0.188" holes Optional Features Knob style and lever actuation style Lighted or decal position indication Wire leads - colors, numbers, and length Connectors on wire leads Aluminum casting with black powder coated finish
Description
Gated Shift Pattern Style Super Tough Nylon Housing with textured finish Steel mounting bracket with black enamel finish Stainless steel lever(s) with black phenolic knob(s) Aluminum casting with black powder coated finish Environmentally sealed switch(es) with color-and number-coded wire leads 2.63" x 6.88" mounting hole pattern with 0.188" holes Optional Features Knob style and lever actuation style Lighted or decal position indication Wire leads - colors, numbers, and length Connectors on wire leads Aluminum casting with black powder coated finish

Suppliers

Company
Product
Description
Supplier Links
Gated Shift Control Pattern Style -  - United Equipment Accessories, Inc.
Waverly, IA, USA
Gated Shift Control Pattern Style
Gated Shift Control Pattern Style
Gated Shift Pattern Style Super Tough Nylon Housing with textured finish Steel mounting bracket with black enamel finish Stainless steel lever(s) with black phenolic knob(s) Aluminum casting with black powder coated finish Environmentally sealed switch(es) with color-and number-coded wire leads 2.63" x 6.88" mounting hole pattern with 0.188" holes Optional Features Knob style and lever actuation style Lighted or decal position indication Wire leads - colors, numbers, and length Connectors on wire leads Aluminum casting with black powder coated finish

Gated Shift Pattern Style

  • Super Tough Nylon Housing with textured finish
  • Steel mounting bracket with black enamel finish
  • Stainless steel lever(s) with black phenolic knob(s)
  • Aluminum casting with black powder coated finish
  • Environmentally sealed switch(es) with color-and number-coded wire leads
  • 2.63" x 6.88" mounting hole pattern with 0.188" holes

Optional Features

  • Knob style and lever actuation style
  • Lighted or decal position indication
  • Wire leads - colors, numbers, and length
  • Connectors on wire leads
  • Aluminum casting with black powder coated finish
Supplier's Site

Technical Specifications

  United Equipment Accessories, Inc.
Product Category Mechanical Control Levers
Product Name Gated Shift Control Pattern Style
Type HandleKnob; Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Cockpit Control GA Model Landing Gear Control -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Flat Grip Release System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
Load 67.44 to 405 lbs (30.59 to 184 kg)
View Details
Clamp Lever - Miniature Type, Female Screw - with Push Button - LECF-6-YW-COR - NBK America LLC
Specs
Type Lever / Control Head
Load 24.73 lbs (11.21 kg)
View Details