Unique Technologies Associates Solid Lubricant CSL660

Description
This product is most popular in applications where high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: 450F up to +660F (note: C4 or greater internal clearance and heat stabilized bearings may be required at temperatures above 450F). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.
Description
This product is most popular in applications where high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: 450F up to +660F (note: C4 or greater internal clearance and heat stabilized bearings may be required at temperatures above 450F). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

Suppliers

Company
Product
Description
Supplier Links
Solid Lubricant - CSL660 - Unique Technologies Associates
Avenel, NJ, USA
Solid Lubricant
CSL660
Solid Lubricant CSL660
This product is most popular in applications where high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: 450F up to +660F (note: C4 or greater internal clearance and heat stabilized bearings may be required at temperatures above 450F). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

This product is most popular in applications where high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature.
Useable temperature range: 450F up to +660F (note: C4 or greater internal clearance and heat stabilized bearings may be required at temperatures above 450F).
This product is dry and will not attract contaminates. This product will not drip or fling lubricant.
This product will not flash or burn off when subjected to momentary direct flame.
This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications.
This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

Supplier's Site

Technical Specifications

  Unique Technologies Associates
Product Category Industrial Lubricants
Product Number CSL660
Product Name Solid Lubricant
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant; Bearings; Release Agent or Mold Release
Composition / Chemistry Synthetic or Semi-synthetic; Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-duty petroleum based lubricant containing molybdenum disulfide and other special additives to give superior lubrication. - A 9L80-0714 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Functions Lubricant
Composition / Chemistry Petroleum or Mineral Oil
View Details
Electrolube ® SPG Special Plastic Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Electrical / Electronic
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details