Unique Technologies Associates Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| This product is designed for use in high temperature vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: 450F up to +660F (note:... | |
| This product is designed for use in medium high temperature vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: 250F up to +450F... | |
| This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel... | |
| This product is generally used in applications requiring higher speed, quieter and smoother operation. It is generally not used in sub-zero applications or in applications where contaminates could migrate into... | |
| This product is generally used in medium high temperature applications requiring higher speed, quieter and smoother operation. It is generally not used in applications where contaminates could migrate into the... | |
| This product is most popular in applications where high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is... | |
| This product is most popular in applications where high temperatures are not a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This... | |
| This product is most popular in applications where medium high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product... | |
| This product utilizes the proprietary UTA Nano Technology to achieve the highest speeds, quietest and smoothest performance of the CSL products. It is unprecedented in its ability to increase service... |