Unique Technologies Associates Solid Lubricant CSL450

Description
This product is most popular in applications where medium high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: 250F up to +450F (note: C4 internal clearance bearing may be required at temperatures above 300F). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.
Description
This product is most popular in applications where medium high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: 250F up to +450F (note: C4 internal clearance bearing may be required at temperatures above 300F). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

Suppliers

Company
Product
Description
Supplier Links
Solid Lubricant - CSL450 - Unique Technologies Associates
Avenel, NJ, USA
Solid Lubricant
CSL450
Solid Lubricant CSL450
This product is most popular in applications where medium high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: 250F up to +450F (note: C4 internal clearance bearing may be required at temperatures above 300F). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

This product is most popular in applications where medium high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature.
Useable temperature range: 250F up to +450F (note: C4 internal clearance bearing may be required at temperatures above 300F). This product is dry and will not attract contaminates. This product will not drip or fling lubricant.
This product will not flash or burn off when subjected to momentary direct flame.
This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications.
This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

Supplier's Site

Technical Specifications

  Unique Technologies Associates
Product Category Industrial Lubricants
Product Number CSL450
Product Name Solid Lubricant
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant; Bearings; Release Agent or Mold Release
Composition / Chemistry Synthetic or Semi-synthetic; Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Electrolube ® EGF Eltinert F Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Electrical / Electronic
View Details
Lubricant Brilube 30 LUBE31 - 1425LUBE31 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Aerosol, Sprayable or Misting; Tower Cranes, mobile cranes, dockside cranes and fishing ropes.
View Details
Kaeser Spare Parts -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Fluid / Oil
Functions Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic
View Details