Unique Technologies Associates Solid Lubricant CSL250

Description
This product is most popular in applications where high temperatures are not a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.
Description
This product is most popular in applications where high temperatures are not a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

Suppliers

Company
Product
Description
Supplier Links
Solid Lubricant - CSL250 - Unique Technologies Associates
Avenel, NJ, USA
Solid Lubricant
CSL250
Solid Lubricant CSL250
This product is most popular in applications where high temperatures are not a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. This product will not drip or fling lubricant. This product will not flash or burn off when subjected to momentary direct flame. This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications. This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

This product is most popular in applications where high temperatures are not a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or powder coat lines, and assembly lines. The bearing will spin free regardless of temperature.
Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures).
This product is dry and will not attract contaminates. This product will not drip or fling lubricant.
This product will not flash or burn off when subjected to momentary direct flame.
This product is NSF H1 listed and is acceptable as a bearing lubricant near food processing applications.
This product will not be washed out or degraded by wash down applications using water, steam, mild acids, or mild alkalis.

Supplier's Site

Technical Specifications

  Unique Technologies Associates
Product Category Industrial Lubricants
Product Number CSL250
Product Name Solid Lubricant
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant; Bearings; Release Agent or Mold Release
Composition / Chemistry Synthetic or Semi-synthetic; Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Air Dry MoS2/Graphite Solid Film Lubricant - Lubri-Bond®B - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide
View Details
Lubricants - 7457523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Features Chains
View Details
Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
Lubricant Brilube 30 LUBE32 - 1425LUBE32 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Aerosol, Sprayable or Misting; Tower Cranes, mobile cranes, dockside cranes and fishing ropes.
View Details