Unipower, LLC INVO Series - 5kVA Inverter/Charger INVC5048H

Description
INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor. In normal operation INVO feeds the utility supply directly to the load while at the same time the 3 stage charger keeps the battery fully charged at all times. In the event of utility failure INVO automatically transfers the load to the inverter and monitors the battery charge state. Using a typical 100AH battery INVO will maintain the load for over 45 minutes and the 30A charger will replenish the battery in less than 4 hours. INVO is ideal for use in the small office or retail environment where a small number of PCs and EPOS terminals or even air conditioning units need to be kept operational during power outages.
Datasheet
Description
INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor. In normal operation INVO feeds the utility supply directly to the load while at the same time the 3 stage charger keeps the battery fully charged at all times. In the event of utility failure INVO automatically transfers the load to the inverter and monitors the battery charge state. Using a typical 100AH battery INVO will maintain the load for over 45 minutes and the 30A charger will replenish the battery in less than 4 hours. INVO is ideal for use in the small office or retail environment where a small number of PCs and EPOS terminals or even air conditioning units need to be kept operational during power outages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INVO Series - 5kVA Inverter/Charger - INVC5048H - Unipower, LLC
Coral Springs, FL, USA
INVO Series - 5kVA Inverter/Charger
INVC5048H
INVO Series - 5kVA Inverter/Charger INVC5048H
INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor. In normal operation INVO feeds the utility supply directly to the load while at the same time the 3 stage charger keeps the battery fully charged at all times. In the event of utility failure INVO automatically transfers the load to the inverter and monitors the battery charge state. Using a typical 100AH battery INVO will maintain the load for over 45 minutes and the 30A charger will replenish the battery in less than 4 hours. INVO is ideal for use in the small office or retail environment where a small number of PCs and EPOS terminals or even air conditioning units need to be kept operational during power outages.

INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor.

In normal operation INVO feeds the utility supply directly to the load while at the same time the 3 stage charger keeps the battery fully charged at all times. In the event of utility failure INVO automatically transfers the load to the inverter and monitors the battery charge state.

Using a typical 100AH battery INVO will maintain the load for over 45 minutes and the 30A charger will replenish the battery in less than 4 hours.

INVO is ideal for use in the small office or retail environment where a small number of PCs and EPOS terminals or even air conditioning units need to be kept operational during power outages.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number INVC5048H
Product Name INVO Series - 5kVA Inverter/Charger
Type DC Power Supply; DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6985-ea-psi-10750-120-4u-wc-30000w-32204 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Rad-Hard PCB Based DC-DC Converters - CPS-HE - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 125 watts
View Details