Unipower, LLC Scimitar Series - Sine Wave Rack Mount Inverter INV4820RH-E*

Description
The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems. Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.
Datasheet
Description
The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems. Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scimitar Series - Sine Wave Rack Mount Inverter - INV4820RH-E* - Unipower, LLC
Coral Springs, FL, USA
Scimitar Series - Sine Wave Rack Mount Inverter
INV4820RH-E*
Scimitar Series - Sine Wave Rack Mount Inverter INV4820RH-E*
The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems. Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.

The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency.
A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off.
In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems.
Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring.
SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions.
An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.
SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions.
An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number INV4820RH-E*
Product Name Scimitar Series - Sine Wave Rack Mount Inverter
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10500-180-4u-27433 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
DC Output Voltage 0.0 to 500.0 volts
View Details
Texas Instruments - TPS7H4001 SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Texas Instruments
View Details