Features and Options
| Up to 12.5kVA Output |
| 10kVA Output 4+1 Redundant |
| 115 VAC Out at 110A |
| 230 VAC Out at 55A |
| Low Distortion 50 or 60Hz Sine Wave |
| 23” Shelf Holds Five Inverter Modules |
| Hot-Swap Replacement in Shelf |
| Five Mounting Positions High: 8.5” |
| 42 to 56 VDC Input |
| Circuit Breaker Input & Output Protection |
| Fully Isolated from Battery Inputs |
| 90% Typical Efficiency |
| Up to 300% Surge Capability |
| Powers Reactive Loads |
| Parallel Capability |
| N+1 Redundant Operation |
| Overtemperature Protection |
| Module Weight: 11.65 lbs. (5.3 kg.) |
Specifications Overview
Up to 12.5kVA Capacity Hot-Swap Modules
Safety Standards
| UL60950-1 |
| CSA22.2, No. 60950-1 |
| EN60950-1 |
Warranty
Two Years
| Unipower, LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Number | INV2500-HS-60* |
| Product Name | Gravitas IX12.5 Series - Hot-Swap Inverter System |
| Type | DC/AC Inverter |
| Features | Hot Swappable |
| Operating Temperature | 0 to 70 C (32 to 158 F) |