Unipower, LLC Sabre Lite Series - Modular Inverter System INV1548

Description
UNIPOWER Telecom’s Sabre Lite Series INV1048 & INV1548 are 1000VA/800W and 1500VA/1200W, sine wave, hot-swap inverter modules which are available with a number of different compatible, two-unit 19-inch shelves. These shelves are 1RU high (1.75 inches) and provide various AC output termination / distribution types as detailed in the table below. Operating from a 48VDC (40.5-58V range) input these units produce either 120VAC or 230VAC nominal output. Two units in the shelf can provide either twice the capacity of a single unit or operate fully automatically in an N+1 model. The low distortion 50 or 60Hz sine wave is produced using an advanced DSP controlled architecture which achieve better than 89% efficiency and 10.5VA per cubic inch power density. Front panel LEDs indicate inverter status and the units are self-cooled by internal variable speed fans. Sabre Lite Series inverters can also be integrated with a matching Controller and Static Transfer Switch along with a Power Distribution & Maintenance By-Pass unit and multiple inverter shelves can be connected together in parallel to provide up to a maximum 18kVA output. When the controller is employed a remote communications option provides connection to a PC via TCP/IP Ethernet, USB, RS232 or RS485 serial connections. See separate SABRE system brochure for information about these additional features.
Datasheet
Description
UNIPOWER Telecom’s Sabre Lite Series INV1048 & INV1548 are 1000VA/800W and 1500VA/1200W, sine wave, hot-swap inverter modules which are available with a number of different compatible, two-unit 19-inch shelves. These shelves are 1RU high (1.75 inches) and provide various AC output termination / distribution types as detailed in the table below. Operating from a 48VDC (40.5-58V range) input these units produce either 120VAC or 230VAC nominal output. Two units in the shelf can provide either twice the capacity of a single unit or operate fully automatically in an N+1 model. The low distortion 50 or 60Hz sine wave is produced using an advanced DSP controlled architecture which achieve better than 89% efficiency and 10.5VA per cubic inch power density. Front panel LEDs indicate inverter status and the units are self-cooled by internal variable speed fans. Sabre Lite Series inverters can also be integrated with a matching Controller and Static Transfer Switch along with a Power Distribution & Maintenance By-Pass unit and multiple inverter shelves can be connected together in parallel to provide up to a maximum 18kVA output. When the controller is employed a remote communications option provides connection to a PC via TCP/IP Ethernet, USB, RS232 or RS485 serial connections. See separate SABRE system brochure for information about these additional features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sabre Lite Series - Modular Inverter System - INV1548 - Unipower, LLC
Coral Springs, FL, USA
Sabre Lite Series - Modular Inverter System
INV1548
Sabre Lite Series - Modular Inverter System INV1548
UNIPOWER Telecom’s Sabre Lite Series INV1048 & INV1548 are 1000VA/800W and 1500VA/1200W, sine wave, hot-swap inverter modules which are available with a number of different compatible, two-unit 19-inch shelves. These shelves are 1RU high (1.75 inches) and provide various AC output termination / distribution types as detailed in the table below. Operating from a 48VDC (40.5-58V range) input these units produce either 120VAC or 230VAC nominal output. Two units in the shelf can provide either twice the capacity of a single unit or operate fully automatically in an N+1 model. The low distortion 50 or 60Hz sine wave is produced using an advanced DSP controlled architecture which achieve better than 89% efficiency and 10.5VA per cubic inch power density. Front panel LEDs indicate inverter status and the units are self-cooled by internal variable speed fans. Sabre Lite Series inverters can also be integrated with a matching Controller and Static Transfer Switch along with a Power Distribution & Maintenance By-Pass unit and multiple inverter shelves can be connected together in parallel to provide up to a maximum 18kVA output. When the controller is employed a remote communications option provides connection to a PC via TCP/IP Ethernet, USB, RS232 or RS485 serial connections. See separate SABRE system brochure for information about these additional features.

UNIPOWER Telecom’s Sabre Lite Series INV1048 & INV1548 are 1000VA/800W and 1500VA/1200W, sine wave, hot-swap inverter modules which are available with a number of different compatible, two-unit 19-inch shelves. These shelves are 1RU high (1.75 inches) and provide various AC output termination / distribution types as detailed in the table below.
Operating from a 48VDC (40.5-58V range) input these units produce either 120VAC or 230VAC nominal output. Two units in the shelf can provide either twice the capacity of a single unit or operate fully automatically in an N+1 model. The low distortion 50 or 60Hz sine wave is produced using an advanced DSP controlled architecture which achieve better than 89% efficiency and 10.5VA per cubic inch power density. Front panel LEDs indicate inverter status and the units are self-cooled by internal variable speed fans.
Sabre Lite Series inverters can also be integrated with a matching Controller and Static Transfer Switch along with a Power Distribution & Maintenance By-Pass unit and multiple inverter shelves can be connected together in parallel to provide up to a maximum 18kVA output. When the controller is employed a remote communications option provides connection to a PC via TCP/IP Ethernet, USB, RS232 or RS485 serial connections.
See separate SABRE system brochure for information about these additional features.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number INV1548
Product Name Sabre Lite Series - Modular Inverter System
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY - QPS-60-24 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
Specs
Technology Linear Power Supply
View Details
2 suppliers
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details