Union Process, Inc. Zirconium Oxide (CeO2 rare earth stabilized

Description
Zirconium Oxide (CeO2 rare earth stabilized) Sizes up to 3/16" are beads, 3/16" or larger are satellites. Specific Gravity: 6.0 Hardness: Hv 1150 kg/mm2 Relative Cost: Moderate Sizes Available: 0.4–0.6mm, 0.6–0.8mm, 0.8–1.0mm, 0.7–1.2mm, 1.0–1.2mm, 1.2–1.4mm, 1.4–1.6mm 1.7–2.4mm, 2.4–2.8mm, 2.8–3.3mm, 3/16", 1/4", 5/16". 6mm, 8mm, 10mm, 12.5mm, 16mm, 21mm, 26mm, 31mm
Description
Zirconium Oxide (CeO2 rare earth stabilized) Sizes up to 3/16" are beads, 3/16" or larger are satellites. Specific Gravity: 6.0 Hardness: Hv 1150 kg/mm2 Relative Cost: Moderate Sizes Available: 0.4–0.6mm, 0.6–0.8mm, 0.8–1.0mm, 0.7–1.2mm, 1.0–1.2mm, 1.2–1.4mm, 1.4–1.6mm 1.7–2.4mm, 2.4–2.8mm, 2.8–3.3mm, 3/16", 1/4", 5/16". 6mm, 8mm, 10mm, 12.5mm, 16mm, 21mm, 26mm, 31mm

Suppliers

Company
Product
Description
Supplier Links
Zirconium Oxide (CeO2 rare earth stabilized -  - Union Process, Inc.
Akron, OH, USA
Zirconium Oxide (CeO2 rare earth stabilized
Zirconium Oxide (CeO2 rare earth stabilized
Zirconium Oxide (CeO2 rare earth stabilized) Sizes up to 3/16" are beads, 3/16" or larger are satellites. Specific Gravity: 6.0 Hardness: Hv 1150 kg/mm2 Relative Cost: Moderate Sizes Available: 0.4–0.6mm, 0.6–0.8mm, 0.8–1.0mm, 0.7–1.2mm, 1.0–1.2mm, 1.2–1.4mm, 1.4–1.6mm 1.7–2.4mm, 2.4–2.8mm, 2.8–3.3mm, 3/16", 1/4", 5/16". 6mm, 8mm, 10mm, 12.5mm, 16mm, 21mm, 26mm, 31mm

Zirconium Oxide (CeO2 rare earth stabilized) Sizes up to 3/16" are beads, 3/16" or larger are satellites.

Specific Gravity: 6.0

Hardness: Hv 1150 kg/mm2

Relative Cost: Moderate

Sizes Available:

0.4–0.6mm, 0.6–0.8mm, 0.8–1.0mm, 0.7–1.2mm, 1.0–1.2mm, 1.2–1.4mm, 1.4–1.6mm

1.7–2.4mm, 2.4–2.8mm, 2.8–3.3mm, 3/16", 1/4", 5/16". 6mm, 8mm, 10mm, 12.5mm, 16mm, 21mm, 26mm, 31mm

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Garnet, Emery, and Mineral Abrasives
Product Name Zirconium Oxide (CeO2 rare earth stabilized
Unlock Full Specs
to access all available technical data

Similar Products

ABC Natural Diamond Mesh - DR-5 - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Shape Abrasive Grain / Grit; Crushed Grit
Material Diamond
Applications Grinding Wheels
View Details
Water-Base Diamond Pastes -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Shape Abrasive Grain / Grit
Material Diamond
Grade / Size 0.1000 to 90
View Details
Pre-Wetted Diamond -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Shape Abrasive Grain / Grit; Crushed Grit
Material Diamond
Grading System Micron Graded
View Details