Union Process, Inc. Batch or Continuous Attritor, Dry SD Series

Description
The SD Dry Grinding Attritors can be operated in both continuous and batch processing applications. In the continuous operation, the material is fed into the vessel at the top. It then migrates through the agitating media bed where it is processed to a desired particle size and is discharged through metering bar grids at the bottom of the tank. In the batch mode, material is charged into the mill at the top, ground for a predetermined time, then discharged through grids at the bottom. The system can easily be sealed for grinding under inert gases such as nitrogen or argon. The SD Attritor is also used to make dispersion-strengthe ned metal (DSM). In this process (known as mechanical alloying or cold welding), the kinematic porosity results in the grinding media breaking the metals into small particles and beating them together to form agglomerates. By repeating the process, the various metals are evenly mixed and dispersed to form a new composition of alloy (DSM). Union Process SD Dry Grind Attritors are ruggedly built machines with specially designed, two-speed, high starting torque motors. They are also equipped with jacketed, stainless steel tanks and tilting mechanisms for ease of cleaning and maintenance. SD SERIES Features and Options: All eight models can be outfitted to operate in either batch or continuous mode. All models equipped with ammeter. When metal contamination must be eliminated, tank liners and arm sleeves of tungsten carbide or various ceramics can be applied. Cover seals can be provided for conditions where dust control is desired, or where grinding must be done under a closed inert gas system. Torque meter is available including torque and speed sensor read-out. Media discharge valves can also be installed. Variable frequency drives and controls are available. Common Applications for Dry Grinding Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers Chemicals
Description
The SD Dry Grinding Attritors can be operated in both continuous and batch processing applications. In the continuous operation, the material is fed into the vessel at the top. It then migrates through the agitating media bed where it is processed to a desired particle size and is discharged through metering bar grids at the bottom of the tank. In the batch mode, material is charged into the mill at the top, ground for a predetermined time, then discharged through grids at the bottom. The system can easily be sealed for grinding under inert gases such as nitrogen or argon. The SD Attritor is also used to make dispersion-strengthe ned metal (DSM). In this process (known as mechanical alloying or cold welding), the kinematic porosity results in the grinding media breaking the metals into small particles and beating them together to form agglomerates. By repeating the process, the various metals are evenly mixed and dispersed to form a new composition of alloy (DSM). Union Process SD Dry Grind Attritors are ruggedly built machines with specially designed, two-speed, high starting torque motors. They are also equipped with jacketed, stainless steel tanks and tilting mechanisms for ease of cleaning and maintenance. SD SERIES Features and Options: All eight models can be outfitted to operate in either batch or continuous mode. All models equipped with ammeter. When metal contamination must be eliminated, tank liners and arm sleeves of tungsten carbide or various ceramics can be applied. Cover seals can be provided for conditions where dust control is desired, or where grinding must be done under a closed inert gas system. Torque meter is available including torque and speed sensor read-out. Media discharge valves can also be installed. Variable frequency drives and controls are available. Common Applications for Dry Grinding Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers Chemicals

Suppliers

Company
Product
Description
Supplier Links
Batch or Continuous Attritor, Dry - SD Series - Union Process, Inc.
Akron, OH, USA
Batch or Continuous Attritor, Dry
SD Series
Batch or Continuous Attritor, Dry SD Series
The SD Dry Grinding Attritors can be operated in both continuous and batch processing applications. In the continuous operation, the material is fed into the vessel at the top. It then migrates through the agitating media bed where it is processed to a desired particle size and is discharged through metering bar grids at the bottom of the tank. In the batch mode, material is charged into the mill at the top, ground for a predetermined time, then discharged through grids at the bottom. The system can easily be sealed for grinding under inert gases such as nitrogen or argon. The SD Attritor is also used to make dispersion-strengthe ned metal (DSM). In this process (known as mechanical alloying or cold welding), the kinematic porosity results in the grinding media breaking the metals into small particles and beating them together to form agglomerates. By repeating the process, the various metals are evenly mixed and dispersed to form a new composition of alloy (DSM). Union Process SD Dry Grind Attritors are ruggedly built machines with specially designed, two-speed, high starting torque motors. They are also equipped with jacketed, stainless steel tanks and tilting mechanisms for ease of cleaning and maintenance. SD SERIES Features and Options: All eight models can be outfitted to operate in either batch or continuous mode. All models equipped with ammeter. When metal contamination must be eliminated, tank liners and arm sleeves of tungsten carbide or various ceramics can be applied. Cover seals can be provided for conditions where dust control is desired, or where grinding must be done under a closed inert gas system. Torque meter is available including torque and speed sensor read-out. Media discharge valves can also be installed. Variable frequency drives and controls are available. Common Applications for Dry Grinding Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers Chemicals

The SD Dry Grinding Attritors can be operated in both continuous and batch processing applications. In the continuous operation, the material is fed into the vessel at the top. It then migrates through the agitating media bed where it is processed to a desired particle size and is discharged through metering bar grids at the bottom of the tank.

In the batch mode, material is charged into the mill at the top, ground for a predetermined time, then discharged through grids at the bottom. The system can easily be sealed for grinding under inert gases such as nitrogen or argon.

The SD Attritor is also used to make dispersion-strengthened metal (DSM). In this process (known as mechanical alloying or cold welding), the kinematic porosity results in the grinding media breaking the metals into small particles and beating them together to form agglomerates. By repeating the process, the various metals are evenly mixed and dispersed to form a new composition of alloy (DSM).

Union Process SD Dry Grind Attritors are ruggedly built machines with specially designed, two-speed, high starting torque motors. They are also equipped with jacketed, stainless steel tanks and tilting mechanisms for ease of cleaning and maintenance.

SD SERIES Features and Options:

  • All eight models can be outfitted to operate in either batch or continuous mode.
  • All models equipped with ammeter.
  • When metal contamination must be eliminated, tank liners and arm sleeves of tungsten carbide or various ceramics can be applied.
  • Cover seals can be provided for conditions where dust control is desired, or where grinding must be done under a closed inert gas system.
  • Torque meter is available including torque and speed sensor read-out.
  • Media discharge valves can also be installed.
  • Variable frequency drives and controls are available.

Common Applications for Dry Grinding Attritors

  • Ceramic Powders
  • Glass frits
  • Metal powders
  • Mechanical alloying
  • Metal oxides
  • Fibers and cellulose
  • Food products
  • Ferrite
  • Pigments
  • Minerals
  • Coal and coke
  • Graphite
  • Plastics and rubbers
  • Chemicals
Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number SD Series
Product Name Batch or Continuous Attritor, Dry
Unlock Full Specs
to access all available technical data

Similar Products

Stationary MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Corundum Disk Mill MCD 2000 -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details