Union Process, Inc. Circulation Attritor, Wet Q & QL Series

Description
The circulation Attritor is used for difficult to grind and disperse materials and for the ultimate in micron size and quality. The main advantage of the “Q” series is the very narrow particle size distribution that can be achieved. Large quantities of material can be ground with a smaller investment of grinding media and Attritor equipment. The slurry can be continuously monitored. Additional ingredients can be added to the premix tank at any time during the grinding, with sensitive materials being added near the end of the grinding cycle. Excellent temperature control is possible, since the slurry spends only 20-30 seconds in the grinding chamber and has plenty of time to be stabilized in the holding tank. “Q” series Attritors are available in sizes ranging from the laboratory size Q-2 model up to the large-scale production model Q-100. For very large production, several Q-100 Attritors can be hooked up to a single holding tank. Circulation Attritors designated as “QL” include specially configured arms and disks for special applications and increased performance. A variety of accessories meeting different conditions, from cover seals for a totally enclosed system to metal-free systems, are available.
Description
The circulation Attritor is used for difficult to grind and disperse materials and for the ultimate in micron size and quality. The main advantage of the “Q” series is the very narrow particle size distribution that can be achieved. Large quantities of material can be ground with a smaller investment of grinding media and Attritor equipment. The slurry can be continuously monitored. Additional ingredients can be added to the premix tank at any time during the grinding, with sensitive materials being added near the end of the grinding cycle. Excellent temperature control is possible, since the slurry spends only 20-30 seconds in the grinding chamber and has plenty of time to be stabilized in the holding tank. “Q” series Attritors are available in sizes ranging from the laboratory size Q-2 model up to the large-scale production model Q-100. For very large production, several Q-100 Attritors can be hooked up to a single holding tank. Circulation Attritors designated as “QL” include specially configured arms and disks for special applications and increased performance. A variety of accessories meeting different conditions, from cover seals for a totally enclosed system to metal-free systems, are available.

Suppliers

Company
Product
Description
Supplier Links
Circulation Attritor, Wet - Q & QL Series - Union Process, Inc.
Akron, OH, USA
Circulation Attritor, Wet
Q & QL Series
Circulation Attritor, Wet Q & QL Series
The circulation Attritor is used for difficult to grind and disperse materials and for the ultimate in micron size and quality. The main advantage of the “Q” series is the very narrow particle size distribution that can be achieved. Large quantities of material can be ground with a smaller investment of grinding media and Attritor equipment. The slurry can be continuously monitored. Additional ingredients can be added to the premix tank at any time during the grinding, with sensitive materials being added near the end of the grinding cycle. Excellent temperature control is possible, since the slurry spends only 20-30 seconds in the grinding chamber and has plenty of time to be stabilized in the holding tank. “Q” series Attritors are available in sizes ranging from the laboratory size Q-2 model up to the large-scale production model Q-100. For very large production, several Q-100 Attritors can be hooked up to a single holding tank. Circulation Attritors designated as “QL” include specially configured arms and disks for special applications and increased performance. A variety of accessories meeting different conditions, from cover seals for a totally enclosed system to metal-free systems, are available.

The circulation Attritor is used for difficult to grind and disperse materials and for the ultimate in micron size and quality.

The main advantage of the “Q” series is the very narrow particle size distribution that can be achieved.

Large quantities of material can be ground with a smaller investment of grinding media and Attritor equipment. The slurry can be continuously monitored. Additional ingredients can be added to the premix tank at any time during the grinding, with sensitive materials being added near the end of the grinding cycle. Excellent temperature control is possible, since the slurry spends only 20-30 seconds in the grinding chamber and has plenty of time to be stabilized in the holding tank.

“Q” series Attritors are available in sizes ranging from the laboratory size Q-2 model up to the large-scale production model Q-100. For very large production, several Q-100 Attritors can be hooked up to a single holding tank.

Circulation Attritors designated as “QL” include specially configured arms and disks for special applications and increased performance.

A variety of accessories meeting different conditions, from cover seals for a totally enclosed system to metal-free systems, are available.

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number Q & QL Series
Product Name Circulation Attritor, Wet
Unlock Full Specs
to access all available technical data

Similar Products

Granutech Refiner Mills -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
View Details
CONIKA Series Conical Sieve Mill -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Lab
Feed Dry solids; Ideal Solution for Breaking Up Agglomerates and for Grinding Solid Material
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details