Union Process, Inc. Bead Milling System DMQX Series

Description
The ultimate in bead milling versatility, combining the advantages of small media and circulation grinding. Features/Benefits Operates in either circulation or continuous mode Discs can be either hardened steel, 440C stainless steel, plastic, or zirconium oxide Separator rings can be either hardened steel, 440C stainless steel, or zirconium oxide Grinding chamber can be either 304 stainless steel, polyurethane-lined or ceramic. Lab mill also available in zirconium oxide Cartridge-type double mechanical seal for easy maintenance Easily adjustable product discharge openings maximize throughput and accommodate grinding media from 2mm to as small as 0.3mm Large, heavy-duty media separator located at the end of the mill makes service fast and easy Indexed discs provide directed and uniform media distribution throughout the mill chamber Production-sized mills include rail systems for easy maintenance and tank removal Variable frequency drives are standard Systems can be adapted for data acquisition Installation requires no anchor bolts or special foundation Circulation Grinding is a cost-effective solution for grinding large quantities of material as it allows for a lower cost capital investment in equipment and grinding media than with many other grinding equipment options. Additional benefits of circulation grinding include a narrower particle size distribution, the ability to continuously monitor the slurry, add ingredients to the premix tank at any time during the grinding cycle and control temperature more precisely since the slurry spends only 15-25 seconds in the grinding chamber. DMQX-Mill Bead Milling Systems are available in either Lab or Production Models.
Description
The ultimate in bead milling versatility, combining the advantages of small media and circulation grinding. Features/Benefits Operates in either circulation or continuous mode Discs can be either hardened steel, 440C stainless steel, plastic, or zirconium oxide Separator rings can be either hardened steel, 440C stainless steel, or zirconium oxide Grinding chamber can be either 304 stainless steel, polyurethane-lined or ceramic. Lab mill also available in zirconium oxide Cartridge-type double mechanical seal for easy maintenance Easily adjustable product discharge openings maximize throughput and accommodate grinding media from 2mm to as small as 0.3mm Large, heavy-duty media separator located at the end of the mill makes service fast and easy Indexed discs provide directed and uniform media distribution throughout the mill chamber Production-sized mills include rail systems for easy maintenance and tank removal Variable frequency drives are standard Systems can be adapted for data acquisition Installation requires no anchor bolts or special foundation Circulation Grinding is a cost-effective solution for grinding large quantities of material as it allows for a lower cost capital investment in equipment and grinding media than with many other grinding equipment options. Additional benefits of circulation grinding include a narrower particle size distribution, the ability to continuously monitor the slurry, add ingredients to the premix tank at any time during the grinding cycle and control temperature more precisely since the slurry spends only 15-25 seconds in the grinding chamber. DMQX-Mill Bead Milling Systems are available in either Lab or Production Models.

Suppliers

Company
Product
Description
Supplier Links
Bead Milling System - DMQX Series - Union Process, Inc.
Akron, OH, USA
Bead Milling System
DMQX Series
Bead Milling System DMQX Series
The ultimate in bead milling versatility, combining the advantages of small media and circulation grinding. Features/Benefits Operates in either circulation or continuous mode Discs can be either hardened steel, 440C stainless steel, plastic, or zirconium oxide Separator rings can be either hardened steel, 440C stainless steel, or zirconium oxide Grinding chamber can be either 304 stainless steel, polyurethane-lined or ceramic. Lab mill also available in zirconium oxide Cartridge-type double mechanical seal for easy maintenance Easily adjustable product discharge openings maximize throughput and accommodate grinding media from 2mm to as small as 0.3mm Large, heavy-duty media separator located at the end of the mill makes service fast and easy Indexed discs provide directed and uniform media distribution throughout the mill chamber Production-sized mills include rail systems for easy maintenance and tank removal Variable frequency drives are standard Systems can be adapted for data acquisition Installation requires no anchor bolts or special foundation Circulation Grinding is a cost-effective solution for grinding large quantities of material as it allows for a lower cost capital investment in equipment and grinding media than with many other grinding equipment options. Additional benefits of circulation grinding include a narrower particle size distribution, the ability to continuously monitor the slurry, add ingredients to the premix tank at any time during the grinding cycle and control temperature more precisely since the slurry spends only 15-25 seconds in the grinding chamber. DMQX-Mill Bead Milling Systems are available in either Lab or Production Models.

The ultimate in bead milling versatility, combining the advantages
of small media and circulation grinding.

Features/Benefits

  • Operates in either circulation or continuous mode
  • Discs can be either hardened steel, 440C stainless steel, plastic, or zirconium oxide
  • Separator rings can be either hardened steel, 440C stainless steel, or zirconium oxide
  • Grinding chamber can be either 304 stainless steel, polyurethane-lined or ceramic. Lab mill also available in zirconium oxide
  • Cartridge-type double mechanical seal for easy maintenance
  • Easily adjustable product discharge openings maximize throughput and accommodate grinding media from 2mm to as small as 0.3mm
  • Large, heavy-duty media separator located at the end of the mill makes service fast and easy
  • Indexed discs provide directed and uniform media distribution throughout the mill chamber
  • Production-sized mills include rail systems for easy maintenance and tank removal
  • Variable frequency drives are standard
  • Systems can be adapted for data acquisition
  • Installation requires no anchor bolts or special foundation

Circulation Grinding is a cost-effective solution for grinding large quantities of material as it allows for a lower cost capital investment in equipment and grinding media than with many other grinding equipment options. Additional benefits of circulation grinding include a narrower particle size distribution, the ability to continuously monitor the slurry, add ingredients to the premix tank at any time during the grinding cycle and control temperature more precisely since the slurry spends only 15-25 seconds in the grinding chamber.

DMQX-Mill Bead Milling Systems are available in either Lab or Production Models.

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number DMQX Series
Product Name Bead Milling System
Unlock Full Specs
to access all available technical data

Similar Products

Big MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
CONIKA Series Conical Sieve Mill -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Lab
Feed Dry solids; Ideal Solution for Breaking Up Agglomerates and for Grinding Solid Material
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details