Unilux, Inc. Sentry 850D

Description
The Sentry is a second generation UNILUX product designed specifically for heavy duty industry. It features the construction quality of its predecessor but with many significant improvements that lower maintenance and operating costs. Sentry is available with two light heads and is designed for permanent installation. When used with two heads it can easily illuminate wide, material widths up to 2.6m (104 inches) from a distance of 1.5 meters (5ft.).
Description
The Sentry is a second generation UNILUX product designed specifically for heavy duty industry. It features the construction quality of its predecessor but with many significant improvements that lower maintenance and operating costs. Sentry is available with two light heads and is designed for permanent installation. When used with two heads it can easily illuminate wide, material widths up to 2.6m (104 inches) from a distance of 1.5 meters (5ft.).

Suppliers

Company
Product
Description
Supplier Links
 - Sentry 850D - Unilux, Inc.
Saddle Brook, NJ, USA
Sentry 850D
Sentry 850D
The Sentry is a second generation UNILUX product designed specifically for heavy duty industry. It features the construction quality of its predecessor but with many significant improvements that lower maintenance and operating costs. Sentry is available with two light heads and is designed for permanent installation. When used with two heads it can easily illuminate wide, material widths up to 2.6m (104 inches) from a distance of 1.5 meters (5ft.).

The Sentry is a second generation UNILUX product designed specifically for heavy duty industry. It features the construction quality of its predecessor but with many significant improvements that lower maintenance and operating costs. Sentry is available with two light heads and is designed for permanent installation. When used with two heads it can easily illuminate wide, material widths up to 2.6m (104 inches) from a distance of 1.5 meters (5ft.).

Technical Specifications

  Unilux, Inc.
Product Category Illuminators
Product Number Sentry 850D
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Illumination Type Spotlight
Light Source Light Emitting Diode
Wavelength 940 nm (9400 Å)
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
Pulsed Stroboscopic Inspection Light - 1XF - Unilux, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details