Unilux, Inc. Lith-O-Light 40 IV

Description
The all new LOL Style IV combines the benefits of six different LOL Style III models into one. We doubled the power output making it 50% brighter than any other unit in its class. Not only does it provide the brightest light, it also provides the most even illumination of your entire web up to 1.8 meters wide, without hotspots, for fine detailed inspection. With the enhanced features and hands-free auto tracking, there is no other light that comes close to its performance.
Description
The all new LOL Style IV combines the benefits of six different LOL Style III models into one. We doubled the power output making it 50% brighter than any other unit in its class. Not only does it provide the brightest light, it also provides the most even illumination of your entire web up to 1.8 meters wide, without hotspots, for fine detailed inspection. With the enhanced features and hands-free auto tracking, there is no other light that comes close to its performance.

Suppliers

Company
Product
Description
Supplier Links
 - Lith-O-Light 40 IV - Unilux, Inc.
Saddle Brook, NJ, USA
Lith-O-Light 40 IV
Lith-O-Light 40 IV
The all new LOL Style IV combines the benefits of six different LOL Style III models into one. We doubled the power output making it 50% brighter than any other unit in its class. Not only does it provide the brightest light, it also provides the most even illumination of your entire web up to 1.8 meters wide, without hotspots, for fine detailed inspection. With the enhanced features and hands-free auto tracking, there is no other light that comes close to its performance.

The all new LOL Style IV combines the benefits of six different LOL Style III models into one. We doubled the power output making it 50% brighter than any other unit in its class. Not only does it provide the brightest light, it also provides the most even illumination of your entire web up to 1.8 meters wide, without hotspots, for fine detailed inspection. With the enhanced features and hands-free auto tracking, there is no other light that comes close to its performance.

Technical Specifications

  Unilux, Inc.
Product Category Illuminators
Product Number Lith-O-Light 40 IV
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
8W Long Wave UV Tube (366nm) 92-22 - 92-22 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 366 nm (3660 Å)
View Details
External illumination - O2D920 - ifm electronic gmbh
Specs
Illumination Type dark field
Approvals ce
Voltage 24 volts
View Details
2 suppliers