Unilux, Inc. Centurion 701

Description
The Centurion Surface Inspection Lighting System (701) is a second generation UNILUX product intended for heavy duty industry with the quality of its predecessor but with significant improvements that lower acquisition, maintenance and operating costs. The system is available with one or two light heads. This equipment is designed for permanent installation, including those areas that have a tendency for material wrecks or cobbles. The Centurion System, used with two light heads, easily covers wide strip widths, up to 2.6m (104 inches), at a distance from the strip of 2.4m (8ft). Typical applications are to illuminate hot and cold strip in motion so an inspector or operator can see surface defects. Rolling mills are the most common application for these lights. Other areas include pipe, rail and non-ferrous rolled products. Although the Centurion System operates from a remote control, it can also operate independently.
Description
The Centurion Surface Inspection Lighting System (701) is a second generation UNILUX product intended for heavy duty industry with the quality of its predecessor but with significant improvements that lower acquisition, maintenance and operating costs. The system is available with one or two light heads. This equipment is designed for permanent installation, including those areas that have a tendency for material wrecks or cobbles. The Centurion System, used with two light heads, easily covers wide strip widths, up to 2.6m (104 inches), at a distance from the strip of 2.4m (8ft). Typical applications are to illuminate hot and cold strip in motion so an inspector or operator can see surface defects. Rolling mills are the most common application for these lights. Other areas include pipe, rail and non-ferrous rolled products. Although the Centurion System operates from a remote control, it can also operate independently.

Suppliers

Company
Product
Description
Supplier Links
 - Centurion 701 - Unilux, Inc.
Saddle Brook, NJ, USA
Centurion 701
Centurion 701
The Centurion Surface Inspection Lighting System (701) is a second generation UNILUX product intended for heavy duty industry with the quality of its predecessor but with significant improvements that lower acquisition, maintenance and operating costs. The system is available with one or two light heads. This equipment is designed for permanent installation, including those areas that have a tendency for material wrecks or cobbles. The Centurion System, used with two light heads, easily covers wide strip widths, up to 2.6m (104 inches), at a distance from the strip of 2.4m (8ft). Typical applications are to illuminate hot and cold strip in motion so an inspector or operator can see surface defects. Rolling mills are the most common application for these lights. Other areas include pipe, rail and non-ferrous rolled products. Although the Centurion System operates from a remote control, it can also operate independently.

The Centurion Surface Inspection Lighting System (701) is a second generation UNILUX product intended for heavy duty industry with the quality of its predecessor but with significant improvements that lower acquisition, maintenance and operating costs. The system is available with one or two light heads. This equipment is designed for permanent installation, including those areas that have a tendency for material wrecks or cobbles. The Centurion System, used with two light heads, easily covers wide strip widths, up to 2.6m (104 inches), at a distance from the strip of 2.4m (8ft). Typical applications are to illuminate hot and cold strip in motion so an inspector or operator can see surface defects. Rolling mills are the most common application for these lights. Other areas include pipe, rail and non-ferrous rolled products. Although the Centurion System operates from a remote control, it can also operate independently.

Technical Specifications

  Unilux, Inc.
Product Category Illuminators
Product Number Centurion 701
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Short Range IR Illuminator
Light Source Light Emitting Diode
Wavelength 880 nm (8800 Å)
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
Pulsed Stroboscopic Inspection Light - 1X3 - Unilux, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details