Uni-Trend US UT-P04 100MHz 10:1 General Purpose Oscilloscope Probe UT-P04

Description
An excellent, high-quality oscilloscope probe for general usage
Request a Quote
Description
An excellent, high-quality oscilloscope probe for general usage
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UT-P04 is a passive oscilloscope probe with 10:1 attenuation, 10 MΩ input resistance, and 14.5 pF to 17.5 pF input capacitance, designed for use with 1 MΩ oscilloscope inputs. It has a system bandwidth of 100 MHz in 10X mode and a compensation range of 5 pF to 30 pF. The probe supports a maximum working voltage of less than 600 V peak in 10X mode and 200 V peak in 1X mode, conforming to IEC-61010 CAT II for safety. It operates within temperatures of -10°C to +50°C and humidity below 85% relative. The probe weighs less than 55 g and has a 130 cm ± 1.5 cm ground lead length.

Datasheet Summary
Powered by GS/AI

The UT-P04 is a passive oscilloscope probe with 10:1 attenuation, 10 MΩ input resistance, and 14.5 pF to 17.5 pF input capacitance, designed for use with 1 MΩ oscilloscope inputs. It has a system bandwidth of 100 MHz in 10X mode and a compensation range of 5 pF to 30 pF. The probe supports a maximum working voltage of less than 600 V peak in 10X mode and 200 V peak in 1X mode, conforming to IEC-61010 CAT II for safety. It operates within temperatures of -10°C to +50°C and humidity below 85% relative. The probe weighs less than 55 g and has a 130 cm ± 1.5 cm ground lead length.

Suppliers

Company
Product
Description
Supplier Links
UT-P04 100MHz 10:1 General Purpose Oscilloscope Probe - UT-P04 - Uni-Trend US
Bellingham, WA, United States
UT-P04 100MHz 10:1 General Purpose Oscilloscope Probe
UT-P04
UT-P04 100MHz 10:1 General Purpose Oscilloscope Probe UT-P04
An excellent, high-quality oscilloscope probe for general usage

An excellent, high-quality oscilloscope probe for general usage

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Styli and Probes
Product Number UT-P04
Product Name UT-P04 100MHz 10:1 General Purpose Oscilloscope Probe
Unlock Full Specs
to access all available technical data

Similar Products