Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking Uneesurface

Description
Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final finishing of metal. It offers a consistent scratch pattern and due to its open construction, resists clogging and runs at lower operating temperatures. UNEESURFACE is available in brown (coarse), maroon (medium) and blue (fine) with standard flexing. Additional grades and flexes are available by special order for specific applications. Please contact customer service for more information. UNEESURFACE is designed for use as belts and hook and loop sanding discs. UNEESURFACE should not be confused with UNEELON which does not have a scrim backing and cannot be used as belts. Uneeda is excited about the addition of this product to our line of abrasives for the metal working industry Grit: Medium Backing: Fiber Feature: Consistent scratch resists clogging Color: Brown (extra coarse), Maroon (medium), Grey (very fine), Light Brown (coarse), Blue (Fine)
Description
Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final finishing of metal. It offers a consistent scratch pattern and due to its open construction, resists clogging and runs at lower operating temperatures. UNEESURFACE is available in brown (coarse), maroon (medium) and blue (fine) with standard flexing. Additional grades and flexes are available by special order for specific applications. Please contact customer service for more information. UNEESURFACE is designed for use as belts and hook and loop sanding discs. UNEESURFACE should not be confused with UNEELON which does not have a scrim backing and cannot be used as belts. Uneeda is excited about the addition of this product to our line of abrasives for the metal working industry Grit: Medium Backing: Fiber Feature: Consistent scratch resists clogging Color: Brown (extra coarse), Maroon (medium), Grey (very fine), Light Brown (coarse), Blue (Fine)

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - Uneesurface - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
Uneesurface
Narrow Sanding Belts for Metalworking Uneesurface
Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final finishing of metal. It offers a consistent scratch pattern and due to its open construction, resists clogging and runs at lower operating temperatures. UNEESURFACE is available in brown (coarse), maroon (medium) and blue (fine) with standard flexing. Additional grades and flexes are available by special order for specific applications. Please contact customer service for more information. UNEESURFACE is designed for use as belts and hook and loop sanding discs. UNEESURFACE should not be confused with UNEELON which does not have a scrim backing and cannot be used as belts. Uneeda is excited about the addition of this product to our line of abrasives for the metal working industry Grit: Medium Backing: Fiber Feature: Consistent scratch resists clogging Color: Brown (extra coarse), Maroon (medium), Grey (very fine), Light Brown (coarse), Blue (Fine)

Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final finishing of metal. It offers a consistent scratch pattern and due to its open construction, resists clogging and runs at lower operating temperatures.
UNEESURFACE is available in brown (coarse), maroon (medium) and blue (fine) with standard flexing. Additional grades and flexes are available by special order for specific applications. Please contact customer service for more information. UNEESURFACE is designed for use as belts and hook and loop sanding discs.
UNEESURFACE should not be confused with UNEELON which does not have a scrim backing and cannot be used as belts.
Uneeda is excited about the addition of this product to our line of abrasives for the metal working industry
Grit: Medium
Backing: Fiber
Feature: Consistent scratch resists clogging
Color: Brown (extra coarse), Maroon (medium), Grey (very fine), Light Brown (coarse), Blue (Fine)

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number Uneesurface
Product Name Narrow Sanding Belts for Metalworking
Backing Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Coarse Surface Conditioning Belt - 08834190959 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795061 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details
Polishing Felt Belt -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Backing Cloth; Wool
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Width 1.79 to 1.19 inch (45.39 to 30.15 mm)
View Details