Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking AESM

Description
AESM is specifically designed to meet the demands of sealer sanding. It is a Silicon Carbide product with a flexible paper backing and a specially designed bonding system. This system allows the product to provide excellent sanding efficiency. It is treated with a stearate coating which dramatically reduces clogging problems. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-Static Coating: Closed Color: Gray Grit Range: P240 â€" P1000
Description
AESM is specifically designed to meet the demands of sealer sanding. It is a Silicon Carbide product with a flexible paper backing and a specially designed bonding system. This system allows the product to provide excellent sanding efficiency. It is treated with a stearate coating which dramatically reduces clogging problems. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-Static Coating: Closed Color: Gray Grit Range: P240 â€" P1000

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - AESM - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
AESM
Narrow Sanding Belts for Woodworking AESM
AESM is specifically designed to meet the demands of sealer sanding. It is a Silicon Carbide product with a flexible paper backing and a specially designed bonding system. This system allows the product to provide excellent sanding efficiency. It is treated with a stearate coating which dramatically reduces clogging problems. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-Static Coating: Closed Color: Gray Grit Range: P240 â€" P1000

AESM is specifically designed to meet the demands of sealer sanding. It is a Silicon Carbide product with a flexible paper backing and a specially designed bonding system. This system allows the product to provide excellent sanding efficiency. It is treated with a stearate coating which dramatically reduces clogging problems.
Grain: Silicon Carbide
Backing: E Weight Paper
Bonding: Resin over Resin
Top Coating: Stearated, Anti-Static
Coating: Closed
Color: Gray
Grit Range: P240 â€" P1000

Supplier's Site
Wide Sanding Belts for Woodworking - AESM - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
AESM
Wide Sanding Belts for Woodworking AESM
AESM is specifically designed to meet the demands of sealer sanding. It is a Silicon Carbide product with a flexible paper backing and a specially designed bonding system. This system allows the product to provide excellent sanding efficiency. It is treated with a stearate coating which dramatically reduces clogging problems. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-Static Coating: Closed Color: Gray Grit Range: P240 â€" P1000

AESM is specifically designed to meet the demands of sealer sanding. It is a Silicon Carbide product with a flexible paper backing and a specially designed bonding system. This system allows the product to provide excellent sanding efficiency. It is treated with a stearate coating which dramatically reduces clogging problems.
Grain: Silicon Carbide
Backing: E Weight Paper
Bonding: Resin over Resin
Top Coating: Stearated, Anti-Static
Coating: Closed
Color: Gray
Grit Range: P240 â€" P1000

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number AESM
Product Name Narrow Sanding Belts for Woodworking
Backing Paper; E Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333434 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2795008 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Belt Drive Roller and T-Lock Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Fine; DryGrinding
View Details
Abrasive Belts, 3" x 18" - 794553-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details