Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking 542JFF

Description
542JFF has a highly flexible backing. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Glue Coating: Closed Color: Maroon Grit Range: 80 â€" 400 , 600
Description
542JFF has a highly flexible backing. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Glue Coating: Closed Color: Maroon Grit Range: 80 â€" 400 , 600

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - 542JFF - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
542JFF
Narrow Sanding Belts for Metalworking 542JFF
542JFF has a highly flexible backing. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Glue Coating: Closed Color: Maroon Grit Range: 80 â€" 400 , 600

542JFF has a highly flexible backing.
Grain: A/O
Backing: J Weight Twill Cloth
Bonding: Resin over Glue
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 400 , 600

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number 542JFF
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; J Weight Twill Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze R980P - 66261080010 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Power Sanding Sheets & Belts - 1883414 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Abrasive Belts, 3" x 21" - 742311-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - RKJFON - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; JF Weight Cloth
Type Aluminum Oxide
Grit Size 180 to 600 # or Microns
View Details