"The 90° lamp head rotates in any direction to focus light exactly where you need it. Simply lay the 4AA Right Angle down and twist the light head to point at your work. A sturdy unbreakable nylon clip is included so that the 4AA Right Angle Light can be clipped to a coat pocket, safety strap, or belt. Once again twist the head to light up your work. For straight on illumination the right angle section can be removed. For easy access a stainless split ring and snap are included for attachment to clothing loops and button holes. The high impact ABS and polycarbonate case is o-ring sealed and waterproof use in the rain and submerged illumination. A necessity for confined space workers, utilities, municipalities, firefighters, safety inspectors, etc. UL rated for use in hazardous locations."
| Underwater Kinetics | |
|---|---|
| Product Category | Flashlights |
| Product Name | Lights > UK4AA Right Angle Xenon |
| Flashlight Type | XENON |