Bore Spacer Design Style: Double Wall, Full Complement Bore Spacer
Designed to Accomodate: 8 ea. 6" & 1 ea. 4" EPC40 (Sch.40) PVC Conduits in a 42.000 OD X .625 Wall Steel Casing
Grout Injection Method: Single-End, Flush Coupled Extractable Injection Pipe or Stationary Sacrificial Grout Injection Pipe
Design Features Include: 4 Wheels, "L" Angle Slot Provision to Prevent Corkscrew, Provision For Grout Injection Pipe
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS2888W4 |
| Product Name | 42" Bore Spacer |