Bore Spacer Design Style: Double Wall, Full Complement Bore Spacer
Designed to Accommodate: 15 ea. 5" & 1 ea. 6" EPC40 (Sch.40) PVC Conduits in a 54" X .750 Wall Steel Casing
Grout Injection Method: Overhead Extractable Injection Pipe
Design Features Include: 4 Wheels, "L" Angle Slot Provided to Prevent Corkscrew
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS1219W4 |
| Product Name | 54" Bore Spacer |