Umicore Metal Deposition Solutions Umicore Antitarnish Umicore Antitarnish

Description
Reliable protection for decorative precious metal surfaces Umicore Antitarnish is a protective process for decorative precious metals. This absolutely transparent layer in the nanometer range protects the base material from oxidation, discoloration and mechanical stress. The colour and gloss are not affected. The coating is chemically resistant, dirt and water repellent and has a long life. In addition, the product quality is increased by appropriate properties. Umicore Antitarnish, for example, not only creates a good feel but is also dirt and water repellent. It also protects against scratches and abrasion and allows subsequent grinding or polishing. The silver base material itself remains recyclable and the coating does not reduce its value. All our protective coatings do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or chromium compounds. They are therefore biologically harmless. Overview Umicore Protective Layers All Umicore protective layers (technical and decorative) can be found on the overview page: Protective Layers for Precious Metal Surfaces Advantages Wide range of products enables targeted protection for a variety of applications Protects against corrosion, tarnishing, discoloration, dirt, abrasion and scratches Biologically harmless, skin-friendly and hypoallergenic Dirt- and water-repellent (reduces the fingerprint sensitivity of the surfaces) Electrochemical and electroless processes possible Optimized for rack and barrel applications Do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or chromium compounds. No influence on colour or gloss of the final layer Applications Rings / Earrings Chains Bracelets / ribbons Eyeglasses Piercings Cufflinks Accessories
Description
Reliable protection for decorative precious metal surfaces Umicore Antitarnish is a protective process for decorative precious metals. This absolutely transparent layer in the nanometer range protects the base material from oxidation, discoloration and mechanical stress. The colour and gloss are not affected. The coating is chemically resistant, dirt and water repellent and has a long life. In addition, the product quality is increased by appropriate properties. Umicore Antitarnish, for example, not only creates a good feel but is also dirt and water repellent. It also protects against scratches and abrasion and allows subsequent grinding or polishing. The silver base material itself remains recyclable and the coating does not reduce its value. All our protective coatings do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or chromium compounds. They are therefore biologically harmless. Overview Umicore Protective Layers All Umicore protective layers (technical and decorative) can be found on the overview page: Protective Layers for Precious Metal Surfaces Advantages Wide range of products enables targeted protection for a variety of applications Protects against corrosion, tarnishing, discoloration, dirt, abrasion and scratches Biologically harmless, skin-friendly and hypoallergenic Dirt- and water-repellent (reduces the fingerprint sensitivity of the surfaces) Electrochemical and electroless processes possible Optimized for rack and barrel applications Do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or chromium compounds. No influence on colour or gloss of the final layer Applications Rings / Earrings Chains Bracelets / ribbons Eyeglasses Piercings Cufflinks Accessories

Suppliers

Company
Product
Description
Supplier Links
Umicore Antitarnish - Umicore Antitarnish - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Umicore Antitarnish
Umicore Antitarnish
Umicore Antitarnish Umicore Antitarnish
Reliable protection for decorative precious metal surfaces Umicore Antitarnish is a protective process for decorative precious metals. This absolutely transparent layer in the nanometer range protects the base material from oxidation, discoloration and mechanical stress. The colour and gloss are not affected. The coating is chemically resistant, dirt and water repellent and has a long life. In addition, the product quality is increased by appropriate properties. Umicore Antitarnish, for example, not only creates a good feel but is also dirt and water repellent. It also protects against scratches and abrasion and allows subsequent grinding or polishing. The silver base material itself remains recyclable and the coating does not reduce its value. All our protective coatings do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or chromium compounds. They are therefore biologically harmless. Overview Umicore Protective Layers All Umicore protective layers (technical and decorative) can be found on the overview page: Protective Layers for Precious Metal Surfaces Advantages Wide range of products enables targeted protection for a variety of applications Protects against corrosion, tarnishing, discoloration, dirt, abrasion and scratches Biologically harmless, skin-friendly and hypoallergenic Dirt- and water-repellent (reduces the fingerprint sensitivity of the surfaces) Electrochemical and electroless processes possible Optimized for rack and barrel applications Do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or chromium compounds. No influence on colour or gloss of the final layer Applications Rings / Earrings Chains Bracelets / ribbons Eyeglasses Piercings Cufflinks Accessories

Reliable protection for decorative precious metal surfaces

Umicore Antitarnish is a protective process for decorative precious metals. This absolutely transparent layer in the nanometer range protects the base material from oxidation, discoloration and mechanical stress. The colour and gloss are not affected. The coating is chemically resistant, dirt and water repellent and has a long life.

In addition, the product quality is increased by appropriate properties. Umicore Antitarnish, for example, not only creates a good feel but is also dirt and water repellent. It also protects against scratches and abrasion and allows subsequent grinding or polishing. The silver base material itself remains recyclable and the coating does not reduce its value.

All our protective coatings do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or chromium compounds. They are therefore biologically harmless.

Overview Umicore Protective Layers

All Umicore protective layers (technical and decorative) can be found on the overview page: Protective Layers for Precious Metal Surfaces

Advantages

  • Wide range of products enables targeted protection for a variety of applications
  • Protects against corrosion, tarnishing, discoloration, dirt, abrasion and scratches
  • Biologically harmless, skin-friendly and hypoallergenic
  • Dirt- and water-repellent (reduces the fingerprint sensitivity of the surfaces)
  • Electrochemical and electroless processes possible
  • Optimized for rack and barrel applications
  • Do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or chromium compounds.
  • No influence on colour or gloss of the final layer

Applications

  • Rings / Earrings
  • Chains
  • Bracelets / ribbons
  • Eyeglasses
  • Piercings
  • Cufflinks
  • Accessories
Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Plating Services
Product Number Umicore Antitarnish
Product Name Umicore Antitarnish
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Coatings or Plating -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Company Information The PPG Aerospace portfolio is comprised of a unique group of products and services. Through a series of strategic acquisitions, PPG has assembled a team of industry leaders that builds on its own long history as a transparencies aviation leader, with PRC-DeSoto International for sealants, coatings, and packaging and application systems; and Sierracin/Sylmar Corp. for advanced composite transparencies. PPG is able to deliver what is key to the aviation industry: innovation.
Plating Processes Copper Plating; Hard Nickel Plating; Tin Plating
Material / Substrate Steel / Steel Alloys; Aluminum; Copper / Copper Alloys
View Details
EPIG process - EPIG process - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
View Details
Metal Surface Finishing and MIL Spec Plating -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
Specs
Company Information PA&E offers customers a complete solution to meet their metal surface finishing needs.
Plating Processes Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; PA&E Offers Customers a Complete Solution
Certifications ISO 9001:2000; MIL-SPEC / MIL-STD; NADCAP; RoHS
View Details
General Magnaplate Corporation -  - General Magnaplate Corporation
General Magnaplate Corporation
Specs
Company Information General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
Plating Processes Hard Chrome Plating; Hard Nickel Plating; Silver Plating; Titanium; Electroless
Certifications ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
View Details