SPUTTERING TARGET AUZN3 - 4N -- SPUTTERING TARGET AUZN3 - 4N
Umicore Metal Deposition Solutions
Sputtering Target AuZn3 - 4N
Sputtering Target AuZn3 - 4N
Description
Specifications
Material Type
Precious metals
Material
AuZn3
Purity
4N
-
Umicore Metal Deposition Solutions
Description
Specifications
Material Type
Precious metals
Material
AuZn3
Purity
4N
Suppliers
Specifications
Material Type
Precious metals
Material
AuZn3
Purity
4N
Specifications
Material Type
Precious metals
Material
AuZn3
Purity
4N
Supplier's Site
Sputtering Target AuZn3 - 4N
Sputtering Target AuZn3 - 4N
Specifications
Material Type
Precious metals
Material
AuZn3
Purity
4N
Specifications
Material Type
Precious metals
Material
AuZn3
Purity
4N
Technical Specifications
|
Product Category
|
Thin Film Materials |
Thin Film Materials |
|
Product Number
|
Sputtering Target AuZn3 - 4N |
Sputtering Target AuZn3 - 4N |
|
Product Name
|
Sputtering Target AuZn3 - 4N |
Sputtering Target AuZn3 - 4N |
|
Type
|
Sputtering Target
|
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Applications
Semiconductors
View Details
DuPont Electronics & Imaging
Material
Polyimide
Applications
Semiconductors; Chip on Film, Metallized FPC, Semiconductor, Package TFT
Features
Dielectric
View Details
Umicore Metal Deposition Solutions
Type
Sputtering Target
Purity
99.7 %
View Details
2 suppliers