SPUTTERING TARGET AG - 4N -- SPUTTERING TARGET AG - 4N
Umicore Metal Deposition Solutions
Sputtering Target Ag - 4N
Sputtering Target Ag - 4N
Description
Specifications
Material Type
Precious metals
Material
Ag
Purity
4N
-
Umicore Metal Deposition Solutions
Description
Specifications
Material Type
Precious metals
Material
Ag
Purity
4N
Suppliers
Specifications
Material Type
Precious metals
Material
Ag
Purity
4N
Specifications
Material Type
Precious metals
Material
Ag
Purity
4N
Supplier's Site
Sputtering Target Ag - 4N
Sputtering Target Ag - 4N
Specifications
Material Type
Precious metals
Material
Ag
Purity
4N
Specifications
Material Type
Precious metals
Material
Ag
Purity
4N
Technical Specifications
|
Product Category
|
Thin Film Materials |
Thin Film Materials |
|
Product Number
|
Sputtering Target Ag - 4N |
Sputtering Target Ag - 4N |
|
Product Name
|
Sputtering Target Ag - 4N |
Sputtering Target Ag - 4N |
|
Type
|
Sputtering Target
|
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Applications
Semiconductors
View Details
Type
EvapSource; Sputtering Target; Powder, Granule, Lumps, Flakes, etc.
Material
Barrier
Applications
Semiconductors
View Details
Umicore Metal Deposition Solutions
Type
Sputtering Target
Purity
99.9 %
View Details
2 suppliers