Coating material
Gold
Purity
99.99%
Form
Disc
Dimensions
Ø 21 x 5 mm, approx. 33 g
Quantity
1 pc
Theoretical density at 20°C in g/cm³
18.9
Melting point in °C
1064
10⁻² mbar in °C
1400
10⁻¹ mbar in °C
1570
Boiling point in °C
2856
Melting
Good
Directly from Cu crucible
Good
W
Possible
Mo
Possible
Ta
Good
C
Good
W
Good
Mo
Good
Preparation of base melt (premelt)
Good
Low residual pressure
Good
at 550 nm: n
0.3-0.4
at 550 nm: k
~ 2.5-2.9
at 10 µm: n
12.24
at 10 µm: k
~ 54.7(~ 9.9 µm)
Umicore Metal Deposition Solutions | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | p0481604 |
Product Name | Au 99.99% Ø21x5mm (ca. 33g) - P0481604 |
Type | Gold; PreciousNoble |
Wire