Umicore Metal Deposition Solutions IR-F900 YbF3/CaF2 99.99% 0.7-3.5mm 500g - 0704710 0704710

Description
Coating material IR-F900 Purity 99.99% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ ~7.0 Mo Good Ta Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.2 High 12 at 550 nm: n 1.50-1.55 at 10 µm: k 1.30-1.36 Application Reduced film stress
Description
Coating material IR-F900 Purity 99.99% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ ~7.0 Mo Good Ta Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.2 High 12 at 550 nm: n 1.50-1.55 at 10 µm: k 1.30-1.36 Application Reduced film stress

Suppliers

Company
Product
Description
Supplier Links
IR-F900 YbF3/CaF2 99.99% 0.7-3.5mm 500g - 0704710 - 0704710 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
IR-F900 YbF3/CaF2 99.99% 0.7-3.5mm 500g - 0704710
0704710
IR-F900 YbF3/CaF2 99.99% 0.7-3.5mm 500g - 0704710 0704710
Coating material IR-F900 Purity 99.99% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ ~7.0 Mo Good Ta Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.2 High 12 at 550 nm: n 1.50-1.55 at 10 µm: k 1.30-1.36 Application Reduced film stress

Coating material

IR-F900

Purity

99.99%

Form

Granulate

Dimensions

0.7 - 3.5 mm

Quantity

500 g

HazardPictogram

GHS07

Statement

Warning

Theoretical density at 20°C in g/cm³

~7.0

Mo

Good

Ta

Good

Mo

Good

Ta

Good

Low residual pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

0.2

High

12

at 550 nm: n

1.50-1.55

at 10 µm: k

1.30-1.36

Application

Reduced film stress

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0704710
Product Name IR-F900 YbF3/CaF2 99.99% 0.7-3.5mm 500g - 0704710
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
Si 99.999% Ø21x5mm 5pcs - 0481619 - 0481619 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter

Discs

Purity 100 %
View Details
Specialty Inorganic Chemicals - CIGS -  - Materion Corporation
Specs
Type Bio-Inorganic Compounds
State of Matter Powders; Evaporation Sources, Sputtering Targets
View Details