Umicore Metal Deposition Solutions Si 99.999% Ø21x5mm 5pcs - 0481619 0481619

Description
Coating material Silicon Purity 99.999% Form Discs Dimensions Ø 21 x 5 mm Quantity 5 pcs Theoretical density at 20°C in g/cm³ 2.3 Melting point in °C 1410 10⁻² mbar in °C 1630 10⁻¹ mbar in °C 1830 Boiling point in °C 2355 Melting Good Directly from Cu crucible Good W Possible Mo Good Preparation of base melt (premelt) Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good Low 1 High 8 at 550 nm: n 3.9(1 µm) at 10 µm: k 3.4(3 µm)
Description
Coating material Silicon Purity 99.999% Form Discs Dimensions Ø 21 x 5 mm Quantity 5 pcs Theoretical density at 20°C in g/cm³ 2.3 Melting point in °C 1410 10⁻² mbar in °C 1630 10⁻¹ mbar in °C 1830 Boiling point in °C 2355 Melting Good Directly from Cu crucible Good W Possible Mo Good Preparation of base melt (premelt) Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good Low 1 High 8 at 550 nm: n 3.9(1 µm) at 10 µm: k 3.4(3 µm)

Suppliers

Company
Product
Description
Supplier Links
Si 99.999% Ø21x5mm 5pcs - 0481619 - 0481619 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Si 99.999% Ø21x5mm 5pcs - 0481619
0481619
Si 99.999% Ø21x5mm 5pcs - 0481619 0481619
Coating material Silicon Purity 99.999% Form Discs Dimensions Ø 21 x 5 mm Quantity 5 pcs Theoretical density at 20°C in g/cm³ 2.3 Melting point in °C 1410 10⁻² mbar in °C 1630 10⁻¹ mbar in °C 1830 Boiling point in °C 2355 Melting Good Directly from Cu crucible Good W Possible Mo Good Preparation of base melt (premelt) Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good Low 1 High 8 at 550 nm: n 3.9(1 µm) at 10 µm: k 3.4(3 µm)

Coating material

Silicon

Purity

99.999%

Form

Discs

Dimensions

Ø 21 x 5 mm

Quantity

5 pcs

Theoretical density at 20°C in g/cm³

2.3

Melting point in °C

1410

10⁻² mbar in °C

1630

10⁻¹ mbar in °C

1830

Boiling point in °C

2355

Melting

Good

Directly from Cu crucible

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Good

Low residual pressure

Good

Reactive gas pressure

Possible

100 - 200 °C

Good

Low

1

High

8

at 550 nm: n

3.9(1 µm)

at 10 µm: k

3.4(3 µm)

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481619
Product Name Si 99.999% Ø21x5mm 5pcs - 0481619
State of Matter

Discs

Unlock Full Specs
to access all available technical data

Similar Products

Oxylyte Electrolyte - 237118 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
HfO2 99.9% 0.4-3.5mm 1kg - 0481690-01000G - HfO2 99.9% 0.4-3.5mm 1kg - 0481690-01000G - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details
2 suppliers
Materion Corporation
Specs
Type Bio-Inorganic Compounds
View Details