Umicore Metal Deposition Solutions YbF3 99.99% 3.0-12.0mm 500g - 0704458 0704458

Description
Coating material Ytterbium fluoride Purity 99.99% Form Granulate Dimensions 3.0 - 12.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 8.2 Melting point in °C 1157 10⁻² mbar in °C 1205 10⁻¹ mbar in °C 1332 Boiling point in °C 2200-2300 Melting Possible Sublimation Possible Mo Good BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low 0.2 2 High 12 at 550 nm: n 1.51-1.55 at 10 µm: k 1.36-1.42
Description
Coating material Ytterbium fluoride Purity 99.99% Form Granulate Dimensions 3.0 - 12.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 8.2 Melting point in °C 1157 10⁻² mbar in °C 1205 10⁻¹ mbar in °C 1332 Boiling point in °C 2200-2300 Melting Possible Sublimation Possible Mo Good BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low 0.2 2 High 12 at 550 nm: n 1.51-1.55 at 10 µm: k 1.36-1.42

Suppliers

Company
Product
Description
Supplier Links
YbF3 99.99% 3.0-12.0mm 500g - 0704458 - 0704458 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
YbF3 99.99% 3.0-12.0mm 500g - 0704458
0704458
YbF3 99.99% 3.0-12.0mm 500g - 0704458 0704458
Coating material Ytterbium fluoride Purity 99.99% Form Granulate Dimensions 3.0 - 12.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 8.2 Melting point in °C 1157 10⁻² mbar in °C 1205 10⁻¹ mbar in °C 1332 Boiling point in °C 2200-2300 Melting Possible Sublimation Possible Mo Good BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low 0.2 2 High 12 at 550 nm: n 1.51-1.55 at 10 µm: k 1.36-1.42

Coating material

Ytterbium fluoride

Purity

99.99%

Form

Granulate

Dimensions

3.0 - 12.0 mm

Quantity

500 g

HazardPictogram

GHS07

Statement

Warning

Theoretical density at 20°C in g/cm³

8.2

Melting point in °C

1157

10⁻² mbar in °C

1205

10⁻¹ mbar in °C

1332

Boiling point in °C

2200-2300

Melting

Possible

Sublimation

Possible

Mo

Good

BN

Possible

Mo

Good

Ta

Good

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Possible

Low

0.2 2

High

12

at 550 nm: n

1.51-1.55

at 10 µm: k

1.36-1.42

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0704458
Product Name YbF3 99.99% 3.0-12.0mm 500g - 0704458
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238223 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
Materion Corporation
Specs
Type Bio-Inorganic Compounds
View Details