Umicore Metal Deposition Solutions Molybdändisulfidpulver 50g - 0489060 0489060

Description
Molybdändisulfidpulv er 50g - 0489060
Description
Molybdändisulfidpulv er 50g - 0489060

Suppliers

Company
Product
Description
Supplier Links
Molybdändisulfidpulver 50g - 0489060 - 0489060 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Molybdändisulfidpulver 50g - 0489060
0489060
Molybdändisulfidpulver 50g - 0489060 0489060
Molybdändisulfidpulv er 50g - 0489060

Molybdändisulfidpulver 50g - 0489060

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0489060
Product Name Molybdändisulfidpulver 50g - 0489060
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238917 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
YbF3 99.99% 3.0-12.0mm 500g - 0704458 - 0704458 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details
Materion Corporation
Specs
Type Bio-Inorganic Compounds
View Details