Umicore Metal Deposition Solutions IR-F625 YF3/BaF2 99.99% 0.7-3.5mm 500g - 0702095 0702095

Description
Coating material IR-F625 Purity 99.99% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ ~5.0 Mo Good Ta Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low ~0.19 High 12 at 550 nm: n 1.47-1.52 at 10 µm: k 1.28-1.42 Application Reduced film stress
Description
Coating material IR-F625 Purity 99.99% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ ~5.0 Mo Good Ta Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low ~0.19 High 12 at 550 nm: n 1.47-1.52 at 10 µm: k 1.28-1.42 Application Reduced film stress

Suppliers

Company
Product
Description
Supplier Links
IR-F625 YF3/BaF2 99.99% 0.7-3.5mm 500g - 0702095 - 0702095 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
IR-F625 YF3/BaF2 99.99% 0.7-3.5mm 500g - 0702095
0702095
IR-F625 YF3/BaF2 99.99% 0.7-3.5mm 500g - 0702095 0702095
Coating material IR-F625 Purity 99.99% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ ~5.0 Mo Good Ta Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low ~0.19 High 12 at 550 nm: n 1.47-1.52 at 10 µm: k 1.28-1.42 Application Reduced film stress

Coating material

IR-F625

Purity

99.99%

Form

Granulate

Dimensions

0.7 - 3.5 mm

Quantity

500 g

HazardPictogram

GHS07

Statement

Warning

Theoretical density at 20°C in g/cm³

~5.0

Mo

Good

Ta

Good

Mo

Good

Ta

Good

Low residual pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

~0.19

High

12

at 550 nm: n

1.47-1.52

at 10 µm: k

1.28-1.42

Application

Reduced film stress

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0702095
Product Name IR-F625 YF3/BaF2 99.99% 0.7-3.5mm 500g - 0702095
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Organozinc Reagent - 2046 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 3-Chloro-4-Fluorophenylzinc Iodide
Chemical Formula C6H3ClFIZn
View Details
ZnS 99.99% Ø10x6mm 5kg - 0793325-05000G - 05000g - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter

Tablet

Purity 99.99 %
View Details