Umicore Metal Deposition Solutions CeO2 99.5% 0.7-3.5mm 500g - 0481259 0481259

Description
Coating material Cerium oxide Purity 99.5% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.1 Melting point in °C 2727 10⁻² mbar in °C 1660 10⁻¹ mbar in °C 1810 Sublimation Good W Possible Mo Good Reactive gas pressure Possible Low 0.4 High 12 at 550 nm: n ~2.2
Description
Coating material Cerium oxide Purity 99.5% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.1 Melting point in °C 2727 10⁻² mbar in °C 1660 10⁻¹ mbar in °C 1810 Sublimation Good W Possible Mo Good Reactive gas pressure Possible Low 0.4 High 12 at 550 nm: n ~2.2

Suppliers

Company
Product
Description
Supplier Links
CeO2 99.5% 0.7-3.5mm 500g - 0481259 - 0481259 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
CeO2 99.5% 0.7-3.5mm 500g - 0481259
0481259
CeO2 99.5% 0.7-3.5mm 500g - 0481259 0481259
Coating material Cerium oxide Purity 99.5% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.1 Melting point in °C 2727 10⁻² mbar in °C 1660 10⁻¹ mbar in °C 1810 Sublimation Good W Possible Mo Good Reactive gas pressure Possible Low 0.4 High 12 at 550 nm: n ~2.2

Coating material

Cerium oxide

Purity

99.5%

Form

Granulate

Dimensions

0.7 - 3.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

7.1

Melting point in °C

2727

10⁻² mbar in °C

1660

10⁻¹ mbar in °C

1810

Sublimation

Good

W

Possible

Mo

Good

Reactive gas pressure

Possible

Low

0.4

High

12

at 550 nm: n

~2.2

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481259
Product Name CeO2 99.5% 0.7-3.5mm 500g - 0481259
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238216 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
Substrate clearer ultrasonic - 0481965 - 0481965 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Liquids;

Liquid

View Details
2 suppliers
Specialty Inorganic Chemicals - CIGS -  - Materion Corporation
Specs
Type Bio-Inorganic Compounds
State of Matter Powders; Evaporation Sources, Sputtering Targets
View Details