Umicore Metal Deposition Solutions YbF3 99.99% 0.2-5.0mm 500g - 0701830 0701830

Description
Coating material Ytterbium fluoride Purity 99.99% Form Granulate Dimensions 0.2 - 5.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 8.2 Melting point in °C 1157 10⁻² mbar in °C 1205 10⁻¹ mbar in °C 1332 Boiling point in °C 2200-2300 Melting Possible Sublimation Possible Mo Good BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low 0.2 2 High 12 at 550 nm: n 1.51-1.55 at 10 µm: k 1.36-1.42
Description
Coating material Ytterbium fluoride Purity 99.99% Form Granulate Dimensions 0.2 - 5.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 8.2 Melting point in °C 1157 10⁻² mbar in °C 1205 10⁻¹ mbar in °C 1332 Boiling point in °C 2200-2300 Melting Possible Sublimation Possible Mo Good BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low 0.2 2 High 12 at 550 nm: n 1.51-1.55 at 10 µm: k 1.36-1.42

Suppliers

Company
Product
Description
Supplier Links
YbF3 99.99% 0.2-5.0mm 500g - 0701830 - 0701830 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
YbF3 99.99% 0.2-5.0mm 500g - 0701830
0701830
YbF3 99.99% 0.2-5.0mm 500g - 0701830 0701830
Coating material Ytterbium fluoride Purity 99.99% Form Granulate Dimensions 0.2 - 5.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 8.2 Melting point in °C 1157 10⁻² mbar in °C 1205 10⁻¹ mbar in °C 1332 Boiling point in °C 2200-2300 Melting Possible Sublimation Possible Mo Good BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low 0.2 2 High 12 at 550 nm: n 1.51-1.55 at 10 µm: k 1.36-1.42

Coating material

Ytterbium fluoride

Purity

99.99%

Form

Granulate

Dimensions

0.2 - 5.0 mm

Quantity

500 g

HazardPictogram

GHS07

Statement

Warning

Theoretical density at 20°C in g/cm³

8.2

Melting point in °C

1157

10⁻² mbar in °C

1205

10⁻¹ mbar in °C

1332

Boiling point in °C

2200-2300

Melting

Possible

Sublimation

Possible

Mo

Good

BN

Possible

Mo

Good

Ta

Good

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Possible

Low

0.2 2

High

12

at 550 nm: n

1.51-1.55

at 10 µm: k

1.36-1.42

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0701830
Product Name YbF3 99.99% 0.2-5.0mm 500g - 0701830
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238917 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Organozinc Reagent - 2095 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 4-Bromobenzylzinc Bromide
Chemical Formula C7H6Br2Zn
View Details
HfO2 99.9% 1.5-3.5mm 500g - 0707542-00500G - 00500g - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details