Umicore Metal Deposition Solutions Malbunit 8/1 1.5-5.0mm 500g - 0484609 0484609

Description
Coating material Malbunit 8/1 Form Granulate Dimensions 1.5 - 5.0 mm Quantity 500 g Evaporation Temperature in °C 1500 Film Thickness (λ/4) 2 Absorption in % 70 Application Absorbing layers
Description
Coating material Malbunit 8/1 Form Granulate Dimensions 1.5 - 5.0 mm Quantity 500 g Evaporation Temperature in °C 1500 Film Thickness (λ/4) 2 Absorption in % 70 Application Absorbing layers

Suppliers

Company
Product
Description
Supplier Links
Malbunit 8/1 1.5-5.0mm 500g - 0484609 - 0484609 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Malbunit 8/1 1.5-5.0mm 500g - 0484609
0484609
Malbunit 8/1 1.5-5.0mm 500g - 0484609 0484609
Coating material Malbunit 8/1 Form Granulate Dimensions 1.5 - 5.0 mm Quantity 500 g Evaporation Temperature in °C 1500 Film Thickness (λ/4) 2 Absorption in % 70 Application Absorbing layers

Coating material

Malbunit 8/1

Form

Granulate

Dimensions

1.5 - 5.0 mm

Quantity

500 g

Evaporation Temperature in °C

1500

Film Thickness (λ/4)

2

Absorption in %

70

Application

Absorbing layers

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0484609
Product Name Malbunit 8/1 1.5-5.0mm 500g - 0484609
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 5.00 - 238275 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate
Chemical Formula C6H5O7Na3· 2H2O
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
H202 30% SLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details