Umicore Metal Deposition Solutions Malbunit F13 0.2-0.4mm 500g - 0484694 0484694

Description
Coating material Malbunit F13 Form Granulate Dimensions 0.2 - 0.4 mm Quantity 500 g Evaporation Temperature in °C 1750 Film Thickness (λ/4) 8 Absorption in % 50 Application Absorbing layers
Description
Coating material Malbunit F13 Form Granulate Dimensions 0.2 - 0.4 mm Quantity 500 g Evaporation Temperature in °C 1750 Film Thickness (λ/4) 8 Absorption in % 50 Application Absorbing layers

Suppliers

Company
Product
Description
Supplier Links
Malbunit F13 0.2-0.4mm 500g - 0484694 - 0484694 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Malbunit F13 0.2-0.4mm 500g - 0484694
0484694
Malbunit F13 0.2-0.4mm 500g - 0484694 0484694
Coating material Malbunit F13 Form Granulate Dimensions 0.2 - 0.4 mm Quantity 500 g Evaporation Temperature in °C 1750 Film Thickness (λ/4) 8 Absorption in % 50 Application Absorbing layers

Coating material

Malbunit F13

Form

Granulate

Dimensions

0.2 - 0.4 mm

Quantity

500 g

Evaporation Temperature in °C

1750

Film Thickness (λ/4)

8

Absorption in %

50

Application

Absorbing layers

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0484694
Product Name Malbunit F13 0.2-0.4mm 500g - 0484694
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238223 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
YbF3 99.99% 0.2-5.0mm 500g - 0701830 - 0701830 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details
Materion Corporation
Specs
Type Bio-Inorganic Compounds
View Details