Umicore Metal Deposition Solutions Ti3O5 99.9% Ø9x4.5mm 500g - 0489299 0489299

Description
Coating material Titanium (III/IV)-oxide Purity 99.9% Form Tablet Dimensions Ø 9 x 4.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar in °C 1980 10⁻¹ mbar in °C 2100 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50
Description
Coating material Titanium (III/IV)-oxide Purity 99.9% Form Tablet Dimensions Ø 9 x 4.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar in °C 1980 10⁻¹ mbar in °C 2100 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Suppliers

Company
Product
Description
Supplier Links
Ti3O5 99.9% Ø9x4.5mm 500g - 0489299 - 0489299 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Ti3O5 99.9% Ø9x4.5mm 500g - 0489299
0489299
Ti3O5 99.9% Ø9x4.5mm 500g - 0489299 0489299
Coating material Titanium (III/IV)-oxide Purity 99.9% Form Tablet Dimensions Ø 9 x 4.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar in °C 1980 10⁻¹ mbar in °C 2100 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Coating material

Titanium (III/IV)-oxide

Purity

99.9%

Form

Tablet

Dimensions

Ø 9 x 4.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

4.0-4.2

Melting point in °C

1760

10⁻² mbar in °C

1980

10⁻¹ mbar in °C

2100

Melting

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.4

High

> 8

at 550 nm: n

2.07-2.50

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0489299
Product Name Ti3O5 99.9% Ø9x4.5mm 500g - 0489299
State of Matter

Tablet

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Wintersun Chemical
Specs
Chemical Name Strontium Nitrate
Chemical Formula Sr(NO3)2
CAS Number 10042-76-9
View Details
H202 30% SLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details
CEROUS ACETYLACETONATE, HYDRATED -  - GFS Chemicals, Inc.
Specs
Chemical Formula Ce(C5H7O2)3XH2O
CAS Number 15653-01-7
State of Matter Powders
View Details