0489041 -- GRAPHITE LINER 1.5 CCM - 0489041
Umicore Metal Deposition Solutions
Graphite Liner 1.5 ccm - 0489041
0489041
Description
Specifications
Type
Liner
Material
Graphite
Fits
ESV 6/4 , ESV 4
Volume
1.5 ccm
-
Umicore Metal Deposition Solutions
Description
Specifications
Type
Liner
Material
Graphite
Fits
ESV 6/4 , ESV 4
Volume
1.5 ccm
Suppliers
Graphite Liner 1.5 ccm - 0489041
0489041
Specifications
Type
Liner
Material
Graphite
Fits
ESV 6/4 , ESV 4
Volume
1.5 ccm
Specifications
Type
Liner
Material
Graphite
Fits
ESV 6/4 , ESV 4
Volume
1.5 ccm
Supplier's Site
Graphite Liner 1.5 ccm - 0489041
0489041
Specifications
Type
Liner
Material
Graphite
Fits
ESV 6/4 , ESV 4
Volume
1.5 ccm
Specifications
Type
Liner
Material
Graphite
Fits
ESV 6/4 , ESV 4
Volume
1.5 ccm
Technical Specifications
|
Product Category
|
Industrial Ceramic Materials |
Industrial Ceramic Materials |
|
Product Number
|
0489041 |
0489041 |
|
Product Name
|
Graphite Liner 1.5 ccm - 0489041 |
Graphite Liner 1.5 ccm - 0489041 |
|
Material Type
|
Graphite
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Great Precision Ceramic CO., LTD.
Material Type
Zirconia; SpecialtyMaterial
Thermal Conductivity
2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE
11 µm/m-C (6.11 µin/in-F)
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Shape / Form
Plate / Board
Thickness
0.0051 inch (0.1300 mm)
View Details
Xiamen Innovacera Advanced Materials Co., Ltd.
Material Type
Zirconia; SpecialtyMaterial
Applications
Electronics or semiconductors
Performance Features
Rapid Heating, Compatibility
View Details